Panasonic Resistor, Thick Film, 220 Ohm, 1%, 0201; Resistance Panasonic ERJ-U01F2200C

Description
RESISTOR, THICK FILM, 220 OHM, 1%, 0201; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 220 OHM, 1%, 0201; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 220 Ohm, 1%, 0201; Resistance Panasonic - 05X1415 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220 Ohm, 1%, 0201; Resistance Panasonic
05X1415
Resistor, Thick Film, 220 Ohm, 1%, 0201; Resistance Panasonic 05X1415
RESISTOR, THICK FILM, 220 OHM, 1%, 0201; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 220 OHM, 1%, 0201; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 220 Ohm, 1%, 0201; Resistance Panasonic - 44X3829 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 220 Ohm, 1%, 0201; Resistance Panasonic
44X3829
Thick Film Resistor, 220 Ohm, 1%, 0201; Resistance Panasonic 44X3829
THICK FILM RESISTOR, 220 OHM, 1%, 0201; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 220 OHM, 1%, 0201; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1415
Product Name Resistor, Thick Film, 220 Ohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 220 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details