Panasonic Resistor, Thick Film, 20 Ohm, 1%, 0201; Resistance Panasonic ERJ-U01F20R0C

Description
RESISTOR, THICK FILM, 20 OHM, 1%, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 20 OHM, 1%, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 20 Ohm, 1%, 0201; Resistance Panasonic - 05X1392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 20 Ohm, 1%, 0201; Resistance Panasonic
05X1392
Resistor, Thick Film, 20 Ohm, 1%, 0201; Resistance Panasonic 05X1392
RESISTOR, THICK FILM, 20 OHM, 1%, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 20 OHM, 1%, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 20 Ohm, 1%, 0201; Resistance Panasonic - 44X3823 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 20 Ohm, 1%, 0201; Resistance Panasonic
44X3823
Thick Film Resistor, 20 Ohm, 1%, 0201; Resistance Panasonic 44X3823
THICK FILM RESISTOR, 20 OHM, 1%, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 20 OHM, 1%, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1392
Product Name Resistor, Thick Film, 20 Ohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 20 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details