Panasonic Thick Film Resistor, 200Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F2003C

Description
THICK FILM RESISTOR, 200KOHM, 1%, 0201; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 200KOHM, 1%, 0201; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 200Kohm, 1%, 0201; Resistance Panasonic - 44X3827 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 200Kohm, 1%, 0201; Resistance Panasonic
44X3827
Thick Film Resistor, 200Kohm, 1%, 0201; Resistance Panasonic 44X3827
THICK FILM RESISTOR, 200KOHM, 1%, 0201; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 200KOHM, 1%, 0201; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 200Kohm, 1%, 0201; Resistance Panasonic - 05X1397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 200Kohm, 1%, 0201; Resistance Panasonic
05X1397
Resistor, Thick Film, 200Kohm, 1%, 0201; Resistance Panasonic 05X1397
RESISTOR, THICK FILM, 200KOHM, 1%, 0201; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 200KOHM, 1%, 0201; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U01F2003C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01F2003C
Chip Resistor - Surface Mount ERJ-U01F2003C
RES 200K OHM 1% 1/20W 0201 SMD

RES 200K OHM 1% 1/20W 0201 SMD

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01F2003C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F2003C
Resistors - Chip Resistor - Surface Mount ERJ-U01F2003C
RES 200K OHM 1% 1/20W 0201 SMD

RES 200K OHM 1% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 44X3827 05X1397 ERJ-U01F2003C ERJ-U01F2003C
Product Name Thick Film Resistor, 200Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 200Kohm, 1%, 0201; Resistance Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details