Panasonic Resistor, Thick Film, 20Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F2002C

Description
RESISTOR, THICK FILM, 20KOHM, 1%, 0201; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 20KOHM, 1%, 0201; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 20Kohm, 1%, 0201; Resistance Panasonic - 05X1396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 20Kohm, 1%, 0201; Resistance Panasonic
05X1396
Resistor, Thick Film, 20Kohm, 1%, 0201; Resistance Panasonic 05X1396
RESISTOR, THICK FILM, 20KOHM, 1%, 0201; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 20KOHM, 1%, 0201; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 20Kohm, 1%, 0201; Resistance Panasonic - 44X3826 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 20Kohm, 1%, 0201; Resistance Panasonic
44X3826
Thick Film Resistor, 20Kohm, 1%, 0201; Resistance Panasonic 44X3826
THICK FILM RESISTOR, 20KOHM, 1%, 0201; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 20KOHM, 1%, 0201; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1396
Product Name Resistor, Thick Film, 20Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 20000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details