Panasonic Resistor, Thick Film, 2Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F2001C

Description
RESISTOR, THICK FILM, 2KOHM, 1%, 0201; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 2KOHM, 1%, 0201; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2Kohm, 1%, 0201; Resistance Panasonic - 05X1395 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2Kohm, 1%, 0201; Resistance Panasonic
05X1395
Resistor, Thick Film, 2Kohm, 1%, 0201; Resistance Panasonic 05X1395
RESISTOR, THICK FILM, 2KOHM, 1%, 0201; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 2KOHM, 1%, 0201; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2Kohm, 1%, 0201; Resistance Panasonic - 44X3825 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2Kohm, 1%, 0201; Resistance Panasonic
44X3825
Thick Film Resistor, 2Kohm, 1%, 0201; Resistance Panasonic 44X3825
THICK FILM RESISTOR, 2KOHM, 1%, 0201; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 2KOHM, 1%, 0201; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1395
Product Name Resistor, Thick Film, 2Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 2000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers