Panasonic Resistor, Thick Film, 1.8Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F1801C

Description
RESISTOR, THICK FILM, 1.8KOHM, 1%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.8KOHM, 1%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.8Kohm, 1%, 0201; Resistance Panasonic - 05X1371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.8Kohm, 1%, 0201; Resistance Panasonic
05X1371
Resistor, Thick Film, 1.8Kohm, 1%, 0201; Resistance Panasonic 05X1371
RESISTOR, THICK FILM, 1.8KOHM, 1%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 1.8KOHM, 1%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1.8Kohm, 1%, 0201; Resistance Panasonic - 44X3820 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.8Kohm, 1%, 0201; Resistance Panasonic
44X3820
Thick Film Resistor, 1.8Kohm, 1%, 0201; Resistance Panasonic 44X3820
THICK FILM RESISTOR, 1.8KOHM, 1%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 1.8KOHM, 1%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1371 44X3820
Product Name Resistor, Thick Film, 1.8Kohm, 1%, 0201; Resistance Panasonic Thick Film Resistor, 1.8Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers