Panasonic Resistor, Thick Film, 16Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F1602C

Description
RESISTOR, THICK FILM, 16KOHM, 1%, 0201; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 16KOHM, 1%, 0201; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 16Kohm, 1%, 0201; Resistance Panasonic - 05X1344 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 16Kohm, 1%, 0201; Resistance Panasonic
05X1344
Resistor, Thick Film, 16Kohm, 1%, 0201; Resistance Panasonic 05X1344
RESISTOR, THICK FILM, 16KOHM, 1%, 0201; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 16KOHM, 1%, 0201; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 16Kohm, 1%, 0201; Resistance Panasonic - 44X3816 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 16Kohm, 1%, 0201; Resistance Panasonic
44X3816
Thick Film Resistor, 16Kohm, 1%, 0201; Resistance Panasonic 44X3816
THICK FILM RESISTOR, 16KOHM, 1%, 0201; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 16KOHM, 1%, 0201; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1344
Product Name Resistor, Thick Film, 16Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 16000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details