Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F1600C

Description
RES 160 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 160 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F1600C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F1600C
Resistors - Chip Resistor - Surface Mount ERJ-U01F1600C
RES 160 OHM 1% 1/20W 0201 SMD

RES 160 OHM 1% 1/20W 0201 SMD

Supplier's Site
Resistor, Thick Film, 160 Ohm, 1%, 0201; Resistance Panasonic - 05X1342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 160 Ohm, 1%, 0201; Resistance Panasonic
05X1342
Resistor, Thick Film, 160 Ohm, 1%, 0201; Resistance Panasonic 05X1342
RESISTOR, THICK FILM, 160 OHM, 1%, 0201; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 160 OHM, 1%, 0201; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 160 Ohm, 1%, 0201; Resistance Panasonic - 44X3814 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 160 Ohm, 1%, 0201; Resistance Panasonic
44X3814
Thick Film Resistor, 160 Ohm, 1%, 0201; Resistance Panasonic 44X3814
THICK FILM RESISTOR, 160 OHM, 1%, 0201; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 160 OHM, 1%, 0201; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F1600C 05X1342
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 160 Ohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details