Panasonic Resistor, Thick Film, 15Ohm, 1%, 0201; Resistance Panasonic ERJ-U01F15R0C

Description
RESISTOR, THICK FILM, 15OHM, 1%, 0201; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 15OHM, 1%, 0201; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 15Ohm, 1%, 0201; Resistance Panasonic - 05X1323 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Ohm, 1%, 0201; Resistance Panasonic
05X1323
Resistor, Thick Film, 15Ohm, 1%, 0201; Resistance Panasonic 05X1323
RESISTOR, THICK FILM, 15OHM, 1%, 0201; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 15OHM, 1%, 0201; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 15Ohm, 1%, 0201; Resistance Panasonic - 44X3808 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15Ohm, 1%, 0201; Resistance Panasonic
44X3808
Thick Film Resistor, 15Ohm, 1%, 0201; Resistance Panasonic 44X3808
THICK FILM RESISTOR, 15OHM, 1%, 0201; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 15OHM, 1%, 0201; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01F15R0C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F15R0C
Resistors - Chip Resistor - Surface Mount ERJ-U01F15R0C
RES 15 OHM 1% 1/20W 0201 SMD

RES 15 OHM 1% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 05X1323 ERJ-U01F15R0C
Product Name Resistor, Thick Film, 15Ohm, 1%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details