Panasonic RES 158K OHM 1% 1/20W 0201 SMD ERJ-U01F1583C

Description
RES 158K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 158K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1% 1/20W 0201 SMD - 590-ERJ-U01F1583C - Utmel Electronic Limited
Hong Kong, China
RES 158K OHM 1% 1/20W 0201 SMD
590-ERJ-U01F1583C
RES 158K OHM 1% 1/20W 0201 SMD 590-ERJ-U01F1583C
RES 158K OHM 1% 1/20W 0201 SMD

RES 158K OHM 1% 1/20W 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U01F1583C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01F1583C
Chip Resistor - Surface Mount ERJ-U01F1583C
RES 158K OHM 1% 1/20W 0201 SMD

RES 158K OHM 1% 1/20W 0201 SMD

Supplier's Site Datasheet
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 44X7504 - Newark, An Avnet Company
Chicago, IL, United States
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
44X7504
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic 44X7504
0201 anti-sulfurated resistor RoHS Compliant: Yes

0201 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X1337 - Newark, An Avnet Company
Chicago, IL, United States
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X1337
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X1337
0201 anti-sulfurated resistor RoHS Compliant: Yes

0201 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 590-ERJ-U01F1583C ERJ-U01F1583C 44X7504
Product Name RES 158K OHM 1% 1/20W 0201 SMD Chip Resistor - Surface Mount 0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Resistance Range 158000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details