Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F1503C

Description
RES 150K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 150K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F1503C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F1503C
Resistors - Chip Resistor - Surface Mount ERJ-U01F1503C
RES 150K OHM 1% 1/20W 0201 SMD

RES 150K OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 150Kohm, 1%, 0201; Resistance Panasonic - 44X3812 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 150Kohm, 1%, 0201; Resistance Panasonic
44X3812
Thick Film Resistor, 150Kohm, 1%, 0201; Resistance Panasonic 44X3812
THICK FILM RESISTOR, 150KOHM, 1%, 0201; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 150KOHM, 1%, 0201; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 150Kohm, 1%, 0201; Resistance Panasonic - 05X1329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 150Kohm, 1%, 0201; Resistance Panasonic
05X1329
Resistor, Thick Film, 150Kohm, 1%, 0201; Resistance Panasonic 05X1329
RESISTOR, THICK FILM, 150KOHM, 1%, 0201; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 150KOHM, 1%, 0201; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01F1503C 44X3812 05X1329
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 150Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 150Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details