Panasonic Thick Film Resistor, 15Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F1502C

Description
THICK FILM RESISTOR, 15KOHM, 1%, 0201; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 15KOHM, 1%, 0201; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 15Kohm, 1%, 0201; Resistance Panasonic - 44X3811 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15Kohm, 1%, 0201; Resistance Panasonic
44X3811
Thick Film Resistor, 15Kohm, 1%, 0201; Resistance Panasonic 44X3811
THICK FILM RESISTOR, 15KOHM, 1%, 0201; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 15KOHM, 1%, 0201; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 15Kohm, 1%, 0201; Resistance Panasonic - 05X1328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Kohm, 1%, 0201; Resistance Panasonic
05X1328
Resistor, Thick Film, 15Kohm, 1%, 0201; Resistance Panasonic 05X1328
RESISTOR, THICK FILM, 15KOHM, 1%, 0201; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 15KOHM, 1%, 0201; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U01F1502C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01F1502C
Chip Resistor - Surface Mount ERJ-U01F1502C
RES 15K OHM 1% 1/20W 0201 SMD

RES 15K OHM 1% 1/20W 0201 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 44X3811 ERJ-U01F1502C
Product Name Thick Film Resistor, 15Kohm, 1%, 0201; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details