Panasonic Resistor, Thick Film, 130Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F1303C

Description
RESISTOR, THICK FILM, 130KOHM, 1%, 0201; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 130KOHM, 1%, 0201; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 130Kohm, 1%, 0201; Resistance Panasonic - 05X1299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 130Kohm, 1%, 0201; Resistance Panasonic
05X1299
Resistor, Thick Film, 130Kohm, 1%, 0201; Resistance Panasonic 05X1299
RESISTOR, THICK FILM, 130KOHM, 1%, 0201; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 130KOHM, 1%, 0201; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 130Kohm, 1%, 0201; Resistance Panasonic - 44X3807 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 130Kohm, 1%, 0201; Resistance Panasonic
44X3807
Thick Film Resistor, 130Kohm, 1%, 0201; Resistance Panasonic 44X3807
THICK FILM RESISTOR, 130KOHM, 1%, 0201; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 130KOHM, 1%, 0201; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1299 44X3807
Product Name Resistor, Thick Film, 130Kohm, 1%, 0201; Resistance Panasonic Thick Film Resistor, 130Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 130000 ohms 130000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details