Panasonic Thick Film Resistor, 13Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F1302C

Description
THICK FILM RESISTOR, 13KOHM, 1%, 0201; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 13KOHM, 1%, 0201; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 13Kohm, 1%, 0201; Resistance Panasonic - 44X3806 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 13Kohm, 1%, 0201; Resistance Panasonic
44X3806
Thick Film Resistor, 13Kohm, 1%, 0201; Resistance Panasonic 44X3806
THICK FILM RESISTOR, 13KOHM, 1%, 0201; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 13KOHM, 1%, 0201; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 13Kohm, 1%, 0201; Resistance Panasonic - 05X1298 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13Kohm, 1%, 0201; Resistance Panasonic
05X1298
Resistor, Thick Film, 13Kohm, 1%, 0201; Resistance Panasonic 05X1298
RESISTOR, THICK FILM, 13KOHM, 1%, 0201; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 13KOHM, 1%, 0201; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3806
Product Name Thick Film Resistor, 13Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 13000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details