Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F12R0C

Description
RES 12 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 12 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F12R0C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F12R0C
Resistors - Chip Resistor - Surface Mount ERJ-U01F12R0C
RES 12 OHM 1% 1/20W 0201 SMD

RES 12 OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 12Ohm, 1%, 0201; Resistance Panasonic - 44X3798 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 12Ohm, 1%, 0201; Resistance Panasonic
44X3798
Thick Film Resistor, 12Ohm, 1%, 0201; Resistance Panasonic 44X3798
THICK FILM RESISTOR, 12OHM, 1%, 0201; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 12OHM, 1%, 0201; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 12Ohm, 1%, 0201; Resistance Panasonic - 05X1273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12Ohm, 1%, 0201; Resistance Panasonic
05X1273
Resistor, Thick Film, 12Ohm, 1%, 0201; Resistance Panasonic 05X1273
RESISTOR, THICK FILM, 12OHM, 1%, 0201; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 12OHM, 1%, 0201; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F12R0C 44X3798
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 12Ohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers