Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F1201C

Description
RES 1.2K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 1.2K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F1201C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F1201C
Resistors - Chip Resistor - Surface Mount ERJ-U01F1201C
RES 1.2K OHM 1% 1/20W 0201 SMD

RES 1.2K OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 1.2Kohm, 1%, 0201; Resistance Panasonic - 44X3800 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.2Kohm, 1%, 0201; Resistance Panasonic
44X3800
Thick Film Resistor, 1.2Kohm, 1%, 0201; Resistance Panasonic 44X3800
THICK FILM RESISTOR, 1.2KOHM, 1%, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 1.2KOHM, 1%, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.2Kohm, 1%, 0201; Resistance Panasonic - 05X1278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.2Kohm, 1%, 0201; Resistance Panasonic
05X1278
Resistor, Thick Film, 1.2Kohm, 1%, 0201; Resistance Panasonic 05X1278
RESISTOR, THICK FILM, 1.2KOHM, 1%, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 1.2KOHM, 1%, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01F1201C 44X3800 05X1278
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 1.2Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 1.2Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176761-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details