Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F1200C

Description
RES 120 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 120 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F1200C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F1200C
Resistors - Chip Resistor - Surface Mount ERJ-U01F1200C
RES 120 OHM 1% 1/20W 0201 SMD

RES 120 OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 120 Ohm, 1%, 0201; Resistance Panasonic - 44X3799 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 120 Ohm, 1%, 0201; Resistance Panasonic
44X3799
Thick Film Resistor, 120 Ohm, 1%, 0201; Resistance Panasonic 44X3799
THICK FILM RESISTOR, 120 OHM, 1%, 0201; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 120 OHM, 1%, 0201; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 120 Ohm, 1%, 0201; Resistance Panasonic - 05X1277 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 120 Ohm, 1%, 0201; Resistance Panasonic
05X1277
Resistor, Thick Film, 120 Ohm, 1%, 0201; Resistance Panasonic 05X1277
RESISTOR, THICK FILM, 120 OHM, 1%, 0201; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 120 OHM, 1%, 0201; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F1200C 44X3799
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 120 Ohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers