Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F11R0C

Description
RES 11 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 11 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F11R0C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F11R0C
Resistors - Chip Resistor - Surface Mount ERJ-U01F11R0C
RES 11 OHM 1% 1/20W 0201 SMD

RES 11 OHM 1% 1/20W 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U01F11R0C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01F11R0C
Chip Resistor - Surface Mount ERJ-U01F11R0C
RES 11 OHM 1% 1/20W 0201 SMD

RES 11 OHM 1% 1/20W 0201 SMD

Supplier's Site Datasheet
Thick Film Resistor, 11Ohm, 1%, 0201; Resistance Panasonic - 44X3793 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 11Ohm, 1%, 0201; Resistance Panasonic
44X3793
Thick Film Resistor, 11Ohm, 1%, 0201; Resistance Panasonic 44X3793
THICK FILM RESISTOR, 11OHM, 1%, 0201; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 11OHM, 1%, 0201; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 11Ohm, 1%, 0201; Resistance Panasonic - 05X1254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 11Ohm, 1%, 0201; Resistance Panasonic
05X1254
Resistor, Thick Film, 11Ohm, 1%, 0201; Resistance Panasonic 05X1254
RESISTOR, THICK FILM, 11OHM, 1%, 0201; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 11OHM, 1%, 0201; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-U01F11R0C ERJ-U01F11R0C 44X3793
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 11Ohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details