Panasonic Resistor, Thick Film, 110Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F1103C

Description
RESISTOR, THICK FILM, 110KOHM, 1%, 0201; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 110KOHM, 1%, 0201; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 110Kohm, 1%, 0201; Resistance Panasonic - 05X1260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 110Kohm, 1%, 0201; Resistance Panasonic
05X1260
Resistor, Thick Film, 110Kohm, 1%, 0201; Resistance Panasonic 05X1260
RESISTOR, THICK FILM, 110KOHM, 1%, 0201; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 110KOHM, 1%, 0201; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 110Kohm, 1%, 0201; Resistance Panasonic - 44X3797 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 110Kohm, 1%, 0201; Resistance Panasonic
44X3797
Thick Film Resistor, 110Kohm, 1%, 0201; Resistance Panasonic 44X3797
THICK FILM RESISTOR, 110KOHM, 1%, 0201; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 110KOHM, 1%, 0201; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01F1103C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F1103C
Resistors - Chip Resistor - Surface Mount ERJ-U01F1103C
RES 110K OHM 1% 1/20W 0201 SMD

RES 110K OHM 1% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 05X1260 44X3797 ERJ-U01F1103C
Product Name Resistor, Thick Film, 110Kohm, 1%, 0201; Resistance Panasonic Thick Film Resistor, 110Kohm, 1%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 110000 ohms 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details