Panasonic Thick Film Resistor, 11Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F1102C

Description
THICK FILM RESISTOR, 11KOHM, 1%, 0201; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 11KOHM, 1%, 0201; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film resistor, part number 05X1259, features a resistance value of 11 kΩ with a tolerance of ±1%. It is housed in a compact 0201 package, making it suitable for applications where space is a constraint. The resistor has a power rating of 50 mW and a voltage rating of 25 V. It is designed to be sulfur resistant, enhancing its reliability in environments where sulfur exposure may occur. Additionally, this component is RoHS compliant, aligning with environmental regulations. This resistor is appropriate for use in various electronic circuits requiring precise resistance values and compact size.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film resistor, part number 05X1259, features a resistance value of 11 kΩ with a tolerance of ±1%. It is housed in a compact 0201 package, making it suitable for applications where space is a constraint. The resistor has a power rating of 50 mW and a voltage rating of 25 V. It is designed to be sulfur resistant, enhancing its reliability in environments where sulfur exposure may occur. Additionally, this component is RoHS compliant, aligning with environmental regulations. This resistor is appropriate for use in various electronic circuits requiring precise resistance values and compact size.

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 11Kohm, 1%, 0201; Resistance Panasonic - 44X3796 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 11Kohm, 1%, 0201; Resistance Panasonic
44X3796
Thick Film Resistor, 11Kohm, 1%, 0201; Resistance Panasonic 44X3796
THICK FILM RESISTOR, 11KOHM, 1%, 0201; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 11KOHM, 1%, 0201; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 11Kohm, 1%, 0201; Resistance Panasonic - 05X1259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 11Kohm, 1%, 0201; Resistance Panasonic
05X1259
Resistor, Thick Film, 11Kohm, 1%, 0201; Resistance Panasonic 05X1259
RESISTOR, THICK FILM, 11KOHM, 1%, 0201; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 11KOHM, 1%, 0201; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3796
Product Name Thick Film Resistor, 11Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 11000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers