Panasonic Res, Jumper, 0.05W, Thick Film, 0201; Resistor Case / Package Panasonic ERJ-U010R00C

Description
RES, JUMPER, 0.05W, THICK FILM, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:0.5A; Product Range:ERJU01 Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet
Description
RES, JUMPER, 0.05W, THICK FILM, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:0.5A; Product Range:ERJU01 Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Jumper, 0.05W, Thick Film, 0201; Resistor Case / Package Panasonic - 44X7874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.05W, Thick Film, 0201; Resistor Case / Package Panasonic
44X7874
Res, Jumper, 0.05W, Thick Film, 0201; Resistor Case / Package Panasonic 44X7874
RES, JUMPER, 0.05W, THICK FILM, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:0.5A; Product Range:ERJU01 Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, JUMPER, 0.05W, THICK FILM, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:0.5A; Product Range:ERJU01 Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Jumper, 0.05W, Thick Film, 0201; Resistor Case / Package Panasonic - 51W2910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.05W, Thick Film, 0201; Resistor Case / Package Panasonic
51W2910
Res, Jumper, 0.05W, Thick Film, 0201; Resistor Case / Package Panasonic 51W2910
RES, JUMPER, 0.05W, THICK FILM, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:0.5A; Product Range:ERJU01 Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, JUMPER, 0.05W, THICK FILM, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:0.5A; Product Range:ERJU01 Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X7874
Product Name Res, Jumper, 0.05W, Thick Film, 0201; Resistor Case / Package Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details