Panasonic Resistor Case / Package Panasonic ERJ-U010R00C.

Description
Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJU Series; Product Length:0.6mm; Product Width:0.3mm; Product Height:0.23mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet
Description
Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJU Series; Product Length:0.6mm; Product Width:0.3mm; Product Height:0.23mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Case / Package Panasonic - 23AC4679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Case / Package Panasonic
23AC4679
Resistor Case / Package Panasonic 23AC4679
Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJU Series; Product Length:0.6mm; Product Width:0.3mm; Product Height:0.23mm; Resistance:0ohm RoHS Compliant: Yes

Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJU Series; Product Length:0.6mm; Product Width:0.3mm; Product Height:0.23mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC4679
Product Name Resistor Case / Package Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details