Panasonic Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic ERJ-T14LM824U

Description
CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic - 68AC4263 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic
68AC4263
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic 68AC4263
CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic - 68AC4262 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic
68AC4262
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic 68AC4262
CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4263
Product Name Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details