Panasonic Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic ERJ-T14LM823U

Description
CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic - 68AC4260 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic
68AC4260
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic 68AC4260
CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic - 68AC4261 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic
68AC4261
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic 68AC4261
CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4260
Product Name Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details