Panasonic Chip Res, Thick Film, 56K, 0.5W, 1210; Resistance Panasonic ERJ-T14LM563U

Description
CHIP RES, THICK FILM, 56K, 0.5W, 1210; Resistance:56kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 56K, 0.5W, 1210; Resistance:56kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 56K, 0.5W, 1210; Resistance Panasonic - 68AC4237 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.5W, 1210; Resistance Panasonic
68AC4237
Chip Res, Thick Film, 56K, 0.5W, 1210; Resistance Panasonic 68AC4237
CHIP RES, THICK FILM, 56K, 0.5W, 1210; Resistance:56kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.5W, 1210; Resistance:56kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56K, 0.5W, 1210; Resistance Panasonic - 68AC4236 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.5W, 1210; Resistance Panasonic
68AC4236
Chip Res, Thick Film, 56K, 0.5W, 1210; Resistance Panasonic 68AC4236
CHIP RES, THICK FILM, 56K, 0.5W, 1210; Resistance:56kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.5W, 1210; Resistance:56kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4237
Product Name Chip Res, Thick Film, 56K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers