Panasonic Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic ERJ-T14LM473U

Description
CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic - 68AC4225 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic
68AC4225
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic 68AC4225
CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic - 68AC4224 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic
68AC4224
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic 68AC4224
CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4225
Product Name Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details