Panasonic Chip Res, Thick Film, 3R9, 0.5W, 1210; Resistance Panasonic ERJ-T14LM3R9U

Description
CHIP RES, THICK FILM, 3R9, 0.5W, 1210; Resistance:3.9ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3R9, 0.5W, 1210; Resistance:3.9ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3R9, 0.5W, 1210; Resistance Panasonic - 68AC4194 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3R9, 0.5W, 1210; Resistance Panasonic
68AC4194
Chip Res, Thick Film, 3R9, 0.5W, 1210; Resistance Panasonic 68AC4194
CHIP RES, THICK FILM, 3R9, 0.5W, 1210; Resistance:3.9ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 3R9, 0.5W, 1210; Resistance:3.9ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3R9, 0.5W, 1210; Resistance Panasonic - 68AC4195 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3R9, 0.5W, 1210; Resistance Panasonic
68AC4195
Chip Res, Thick Film, 3R9, 0.5W, 1210; Resistance Panasonic 68AC4195
CHIP RES, THICK FILM, 3R9, 0.5W, 1210; Resistance:3.9ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 3R9, 0.5W, 1210; Resistance:3.9ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4194
Product Name Chip Res, Thick Film, 3R9, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details