Panasonic Chip Res, Thick Film, 39R, 0.5W, 1210; Resistance Panasonic ERJ-T14LM390U

Description
CHIP RES, THICK FILM, 39R, 0.5W, 1210; Resistance:39ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39R, 0.5W, 1210; Resistance:39ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39R, 0.5W, 1210; Resistance Panasonic - 68AC4207 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.5W, 1210; Resistance Panasonic
68AC4207
Chip Res, Thick Film, 39R, 0.5W, 1210; Resistance Panasonic 68AC4207
CHIP RES, THICK FILM, 39R, 0.5W, 1210; Resistance:39ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.5W, 1210; Resistance:39ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39R, 0.5W, 1210; Resistance Panasonic - 68AC4206 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.5W, 1210; Resistance Panasonic
68AC4206
Chip Res, Thick Film, 39R, 0.5W, 1210; Resistance Panasonic 68AC4206
CHIP RES, THICK FILM, 39R, 0.5W, 1210; Resistance:39ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.5W, 1210; Resistance:39ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4207
Product Name Chip Res, Thick Film, 39R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details