Panasonic Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic ERJ-T14LM332U

Description
CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic - 68AC4200 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic
68AC4200
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic 68AC4200
CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic - 68AC4201 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic
68AC4201
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic 68AC4201
CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4200
Product Name Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details