Panasonic Chip Res, Thick Film, 2R2, 0.5W, 1210; Resistance Panasonic ERJ-T14LM2R2U

Description
CHIP RES, THICK FILM, 2R2, 0.5W, 1210; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2R2, 0.5W, 1210; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2R2, 0.5W, 1210; Resistance Panasonic - 68AC4169 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2R2, 0.5W, 1210; Resistance Panasonic
68AC4169
Chip Res, Thick Film, 2R2, 0.5W, 1210; Resistance Panasonic 68AC4169
CHIP RES, THICK FILM, 2R2, 0.5W, 1210; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2R2, 0.5W, 1210; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2R2, 0.5W, 1210; Resistance Panasonic - 68AC4168 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2R2, 0.5W, 1210; Resistance Panasonic
68AC4168
Chip Res, Thick Film, 2R2, 0.5W, 1210; Resistance Panasonic 68AC4168
CHIP RES, THICK FILM, 2R2, 0.5W, 1210; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2R2, 0.5W, 1210; Resistance:2.2ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4169
Product Name Chip Res, Thick Film, 2R2, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers