Panasonic Chip Res, Thick Film, 270K, 0.5W, 1210; Resistance Panasonic ERJ-T14LM274U

Description
CHIP RES, THICK FILM, 270K, 0.5W, 1210; Resistance:270kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 270K, 0.5W, 1210; Resistance:270kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 270K, 0.5W, 1210; Resistance Panasonic - 68AC4190 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270K, 0.5W, 1210; Resistance Panasonic
68AC4190
Chip Res, Thick Film, 270K, 0.5W, 1210; Resistance Panasonic 68AC4190
CHIP RES, THICK FILM, 270K, 0.5W, 1210; Resistance:270kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 270K, 0.5W, 1210; Resistance:270kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 270K, 0.5W, 1210; Resistance Panasonic - 68AC4191 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270K, 0.5W, 1210; Resistance Panasonic
68AC4191
Chip Res, Thick Film, 270K, 0.5W, 1210; Resistance Panasonic 68AC4191
CHIP RES, THICK FILM, 270K, 0.5W, 1210; Resistance:270kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 270K, 0.5W, 1210; Resistance:270kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4190
Product Name Chip Res, Thick Film, 270K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details