Panasonic Chip Res, Thick Film, 27K, 0.5W, 1210; Resistance Panasonic ERJ-T14LM273U

Description
CHIP RES, THICK FILM, 27K, 0.5W, 1210; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 27K, 0.5W, 1210; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 27K, 0.5W, 1210; Resistance Panasonic - 68AC4188 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K, 0.5W, 1210; Resistance Panasonic
68AC4188
Chip Res, Thick Film, 27K, 0.5W, 1210; Resistance Panasonic 68AC4188
CHIP RES, THICK FILM, 27K, 0.5W, 1210; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 27K, 0.5W, 1210; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27K, 0.5W, 1210; Resistance Panasonic - 68AC4189 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K, 0.5W, 1210; Resistance Panasonic
68AC4189
Chip Res, Thick Film, 27K, 0.5W, 1210; Resistance Panasonic 68AC4189
CHIP RES, THICK FILM, 27K, 0.5W, 1210; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 27K, 0.5W, 1210; Resistance:27kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4188
Product Name Chip Res, Thick Film, 27K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details