Panasonic 220 OHM 2W Resistor ERJ-T14LM221U

Description
RES 220 OHM 10% 1/2W 1210 Product overview: ERJ-T14LM221U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-T14LM221U can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES 220 OHM 10% 1/2W 1210 Product overview: ERJ-T14LM221U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-T14LM221U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
220 OHM 2W Resistor - 52-ERJ-T14LM221U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM 2W Resistor
52-ERJ-T14LM221U
220 OHM 2W Resistor 52-ERJ-T14LM221U
RES 220 OHM 10% 1/2W 1210 Product overview: ERJ-T14LM221U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-T14LM221U can be used for catalog matching and distributor lookup.

RES 220 OHM 10% 1/2W 1210 Product overview: ERJ-T14LM221U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-T14LM221U can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic - 68AC4174 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic
68AC4174
Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic 68AC4174
CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 220R, 0.5W, 1210; Resistance:220ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-T14LM221U 68AC4174
Product Name 220 OHM 2W Resistor Chip Res, Thick Film, 220R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 220 ohms 220 ohms
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details