The Chip Resistor, Thick Film, 18K, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and anti-pulse characteristics. It features a resistance tolerance of ±20% and is suitable for both reflow and flow soldering processes. The resistor is part of the ERJT series and complies with RoHS standards. It has a power rating of 0.5W at 70°C and can handle a limiting element voltage of 200V, with a maximum overload voltage of 400V. The component is packaged in a 1210 size format, making it compatible with various PCB designs. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring versatility in different environmental conditions.
CHIP RES, THICK FILM, 18K, 0.5W, 1210; Resistance:18kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
CHIP RES, THICK FILM, 18K, 0.5W, 1210; Resistance:18kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC4165 |
| Product Name | Chip Res, Thick Film, 18K, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |