Panasonic Chip Res, Thick Film, 150R, 0.5W, 1210; Resistance Panasonic ERJ-T14LM151U

Description
CHIP RES, THICK FILM, 150R, 0.5W, 1210; Resistance:150ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 150R, 0.5W, 1210; Resistance:150ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 150R, 0.5W, 1210; Resistance Panasonic - 68AC4151 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150R, 0.5W, 1210; Resistance Panasonic
68AC4151
Chip Res, Thick Film, 150R, 0.5W, 1210; Resistance Panasonic 68AC4151
CHIP RES, THICK FILM, 150R, 0.5W, 1210; Resistance:150ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 150R, 0.5W, 1210; Resistance:150ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 150R, 0.5W, 1210; Resistance Panasonic - 68AC4150 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150R, 0.5W, 1210; Resistance Panasonic
68AC4150
Chip Res, Thick Film, 150R, 0.5W, 1210; Resistance Panasonic 68AC4150
CHIP RES, THICK FILM, 150R, 0.5W, 1210; Resistance:150ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 150R, 0.5W, 1210; Resistance:150ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4151
Product Name Chip Res, Thick Film, 150R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers