Panasonic Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic ERJ-T14LM150U

Description
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic - 68AC4149 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic
68AC4149
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic 68AC4149
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic - 68AC4148 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic
68AC4148
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic 68AC4148
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4149
Product Name Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details