The Chip Resistor, Thick Film, 120K, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and anti-pulse characteristics. It features a resistance value of 120 kΩ with a tolerance of ±20%. The power rating is 0.5W at 70°C, with a maximum voltage rating of 200V. This resistor is suitable for both reflow and flow soldering processes and complies with RoHS standards. The product is packaged in a punched or embossed carrier tape, with 5,000 pieces per reel. It is AEC-Q200 qualified, making it suitable for automotive applications. The operating temperature range is from -55°C to +155°C, ensuring versatility in various environments.
CHIP RES, THICK FILM, 120K, 0.5W, 1210; Resistance:120kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
CHIP RES, THICK FILM, 120K, 0.5W, 1210; Resistance:120kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC4146 |
| Product Name | Chip Res, Thick Film, 120K, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 120000 ohms |