Panasonic Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic ERJ-T14LM123U

Description
CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic - 68AC4144 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic
68AC4144
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic 68AC4144
CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic - 68AC4145 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic
68AC4145
Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic 68AC4145
CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.5W, 1210; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4144
Product Name Chip Res, Thick Film, 12K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details