Panasonic Chip Res, Thick Film, 10K, 0.5W, 1210; Resistance Panasonic ERJ-T14LM103U

Description
CHIP RES, THICK FILM, 10K, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10K, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10K, 0.5W, 1210; Resistance Panasonic - 68AC4133 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K, 0.5W, 1210; Resistance Panasonic
68AC4133
Chip Res, Thick Film, 10K, 0.5W, 1210; Resistance Panasonic 68AC4133
CHIP RES, THICK FILM, 10K, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 10K, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10K, 0.5W, 1210; Resistance Panasonic - 68AC4132 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K, 0.5W, 1210; Resistance Panasonic
68AC4132
Chip Res, Thick Film, 10K, 0.5W, 1210; Resistance Panasonic 68AC4132
CHIP RES, THICK FILM, 10K, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 10K, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4133
Product Name Chip Res, Thick Film, 10K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details