Panasonic Chip Res, Thick Film, 8R2, 0.5W, 1210; Resistance Panasonic ERJ-T14LK8R2U

Description
CHIP RES, THICK FILM, 8R2, 0.5W, 1210; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8R2, 0.5W, 1210; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8R2, 0.5W, 1210; Resistance Panasonic - 68AC4106 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8R2, 0.5W, 1210; Resistance Panasonic
68AC4106
Chip Res, Thick Film, 8R2, 0.5W, 1210; Resistance Panasonic 68AC4106
CHIP RES, THICK FILM, 8R2, 0.5W, 1210; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 8R2, 0.5W, 1210; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8R2, 0.5W, 1210; Resistance Panasonic - 68AC4107 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8R2, 0.5W, 1210; Resistance Panasonic
68AC4107
Chip Res, Thick Film, 8R2, 0.5W, 1210; Resistance Panasonic 68AC4107
CHIP RES, THICK FILM, 8R2, 0.5W, 1210; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 8R2, 0.5W, 1210; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4106
Product Name Chip Res, Thick Film, 8R2, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details