Panasonic Chip Res, Thick Film, 680K, 0.5W, 1210; Resistance Panasonic ERJ-T14LK684U

Description
CHIP RES, THICK FILM, 680K, 0.5W, 1210; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 680K, 0.5W, 1210; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 680K, 0.5W, 1210; Resistance Panasonic - 68AC4104 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680K, 0.5W, 1210; Resistance Panasonic
68AC4104
Chip Res, Thick Film, 680K, 0.5W, 1210; Resistance Panasonic 68AC4104
CHIP RES, THICK FILM, 680K, 0.5W, 1210; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 680K, 0.5W, 1210; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 680K, 0.5W, 1210; Resistance Panasonic - 68AC4105 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680K, 0.5W, 1210; Resistance Panasonic
68AC4105
Chip Res, Thick Film, 680K, 0.5W, 1210; Resistance Panasonic 68AC4105
CHIP RES, THICK FILM, 680K, 0.5W, 1210; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 680K, 0.5W, 1210; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4104
Product Name Chip Res, Thick Film, 680K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details