Panasonic Chip Res, Thick Film, 6K8, 0.5W, 1210; Resistance Panasonic ERJ-T14LK682U

Description
CHIP RES, THICK FILM, 6K8, 0.5W, 1210; Resistance:6.8kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K8, 0.5W, 1210; Resistance:6.8kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K8, 0.5W, 1210; Resistance Panasonic - 68AC4101 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K8, 0.5W, 1210; Resistance Panasonic
68AC4101
Chip Res, Thick Film, 6K8, 0.5W, 1210; Resistance Panasonic 68AC4101
CHIP RES, THICK FILM, 6K8, 0.5W, 1210; Resistance:6.8kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K8, 0.5W, 1210; Resistance:6.8kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K8, 0.5W, 1210; Resistance Panasonic - 68AC4100 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K8, 0.5W, 1210; Resistance Panasonic
68AC4100
Chip Res, Thick Film, 6K8, 0.5W, 1210; Resistance Panasonic 68AC4100
CHIP RES, THICK FILM, 6K8, 0.5W, 1210; Resistance:6.8kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K8, 0.5W, 1210; Resistance:6.8kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4101
Product Name Chip Res, Thick Film, 6K8, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details