Panasonic Chip Res, Thick Film, 560K, 0.5W, 1210; Resistance Panasonic ERJ-T14LK564U

Description
CHIP RES, THICK FILM, 560K, 0.5W, 1210; Resistance:560kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 560K, 0.5W, 1210; Resistance:560kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 560K, 0.5W, 1210; Resistance Panasonic - 68AC4093 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560K, 0.5W, 1210; Resistance Panasonic
68AC4093
Chip Res, Thick Film, 560K, 0.5W, 1210; Resistance Panasonic 68AC4093
CHIP RES, THICK FILM, 560K, 0.5W, 1210; Resistance:560kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 560K, 0.5W, 1210; Resistance:560kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 560K, 0.5W, 1210; Resistance Panasonic - 68AC4092 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560K, 0.5W, 1210; Resistance Panasonic
68AC4092
Chip Res, Thick Film, 560K, 0.5W, 1210; Resistance Panasonic 68AC4092
CHIP RES, THICK FILM, 560K, 0.5W, 1210; Resistance:560kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 560K, 0.5W, 1210; Resistance:560kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4093
Product Name Chip Res, Thick Film, 560K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 560000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD363GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers