Panasonic Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic ERJ-T14LK473U

Description
CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic - 68AC4079 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic
68AC4079
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic 68AC4079
CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic - 68AC4078 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic
68AC4078
Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic 68AC4078
CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4079
Product Name Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details