Panasonic Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic ERJ-T14LK271U

Description
CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic - 68AC4039 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic
68AC4039
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic 68AC4039
CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic - 68AC4038 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic
68AC4038
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic 68AC4038
CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4039
Product Name Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details