CHIP RES, THICK FILM, 150K, 0.5W, 1210; Resistance:150kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
CHIP RES, THICK FILM, 150K, 0.5W, 1210; Resistance:150kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC4011 |
| Product Name | Chip Res, Thick Film, 150K, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 150000 ohms |