Panasonic Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic ERJ-T14LK150U

Description
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic - 68AC4002 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic
68AC4002
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic 68AC4002
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic - 68AC4003 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic
68AC4003
Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic 68AC4003
CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.5W, 1210; Resistance:15ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4002
Product Name Chip Res, Thick Film, 15R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details