Panasonic Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic ERJ-T14LK120U

Description
CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic - 68AC3993 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic
68AC3993
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic 68AC3993
CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic - 68AC3992 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic
68AC3992
Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic 68AC3992
CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.5W, 1210; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3993
Product Name Chip Res, Thick Film, 12R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers