Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic ERJ-T08J564V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 kohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 kohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic - 08N2354 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
08N2354
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic 08N2354
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 kohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 kohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08N2354
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details