The Anti-Pulse Chip Resistor 0805 from Panasonic, part number 56W0395, features high pulse characteristics and is designed for applications requiring reliability under transient loads. It has a power rating of 0.25 W and operates within a category temperature range of -55°C to +155°C. The resistor is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. It is constructed with a metal glaze thick film resistive element and three layers of electrodes, ensuring durability and performance. The resistor is available in a resistance range from 1 Ω to 1 MΩ with tolerances of ±5% and ±10%. It is compatible with both reflow and flow soldering methods, and comes packaged in punched or embossed carrier taping.
Anti-Pulse Chip Resistor 0805 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 56W0395 |
| Product Name | Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic |
| Configuration | Single Resistor |